Vishay Intertechnology, Inc. Res Metal Film 53K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60J5302DRB14

Description
Res Metal Film 53K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 53K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 53K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60J5302DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 53K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60J5302DRB14
Res Metal Film 53K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60J5302DRB14
Res Metal Film 53K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 53K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J5302DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5302DRB14-ND
Through Hole Resistors RNC60J5302DRB14-ND
53 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5302DRB14 RNC60J5302DRB14-ND
Product Name Res Metal Film 53K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers