Vishay Intertechnology, Inc. Res Metal Film 52.3K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J5232BSB14

Description
Res Metal Film 52.3K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 52.3K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 52.3K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60J5232BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 52.3K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60J5232BSB14
Res Metal Film 52.3K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J5232BSB14
Res Metal Film 52.3K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 52.3K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J5232BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5232BSB14-ND
Through Hole Resistors RNC60J5232BSB14-ND
52.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5232BSB14 RNC60J5232BSB14-ND
Product Name Res Metal Film 52.3K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers