Vishay Intertechnology, Inc. RES 50.5K OHM 1/4W .1% AXIAL RNC60J5052BRB14

Description
RES 50.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 50.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5K OHM 1/4W .1% AXIAL - RNC60J5052BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5K OHM 1/4W .1% AXIAL
RNC60J5052BRB14
RES 50.5K OHM 1/4W .1% AXIAL RNC60J5052BRB14
RES 50.5Kohm 1/4W .1% AXIAL

RES 50.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5052BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5052BRB14-ND
Through Hole Resistors RNC60J5052BRB14-ND
50.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

50.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5052BRB14 RNC60J5052BRB14-ND
Product Name RES 50.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details