Vishay Precision Group RES 502K OHM 1/4W .1% AXIAL RNC60J5023BSB14

Description
RES 502Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 502Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 502K OHM 1/4W .1% AXIAL - RNC60J5023BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 502K OHM 1/4W .1% AXIAL
RNC60J5023BSB14
RES 502K OHM 1/4W .1% AXIAL RNC60J5023BSB14
RES 502Kohm 1/4W .1% AXIAL

RES 502Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5023BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5023BSB14-ND
Through Hole Resistors RNC60J5023BSB14-ND
502 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

502 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5023BSB14 RNC60J5023BSB14-ND
Product Name RES 502K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 502000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers