Vishay Intertechnology, Inc. RES 49.9K OHM 1/4W .5% AXIAL RNC60J4992DRB14

Description
RES 49.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/4W .5% AXIAL - RNC60J4992DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/4W .5% AXIAL
RNC60J4992DRB14
RES 49.9K OHM 1/4W .5% AXIAL RNC60J4992DRB14
RES 49.9Kohm 1/4W .5% AXIAL

RES 49.9Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4992DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4992DRB14-ND
Through Hole Resistors RNC60J4992DRB14-ND
49.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4992DRB14 RNC60J4992DRB14-ND
Product Name RES 49.9K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers