Vishay Intertechnology, Inc. RES 48.7K OHM 1/4W 1% AXIAL RNC60J4872FSR36

Description
RES 48.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/4W 1% AXIAL - RNC60J4872FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/4W 1% AXIAL
RNC60J4872FSR36
RES 48.7K OHM 1/4W 1% AXIAL RNC60J4872FSR36
RES 48.7Kohm 1/4W 1% AXIAL

RES 48.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4872FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4872FSR36-ND
Through Hole Resistors RNC60J4872FSR36-ND
48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4872FSR36 RNC60J4872FSR36-ND
Product Name RES 48.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers