Vishay Intertechnology, Inc. Res Metal Film 48.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J4872DSB14

Description
Res Metal Film 48.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 48.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 48.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60J4872DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 48.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60J4872DSB14
Res Metal Film 48.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J4872DSB14
Res Metal Film 48.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 48.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J4872DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4872DSB14-ND
Through Hole Resistors RNC60J4872DSB14-ND
48.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4872DSB14 RNC60J4872DSB14-ND
Product Name Res Metal Film 48.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details