Vishay Intertechnology, Inc. RES 48.1K OHM 1/4W .1% AXIAL RNC60J4812BSB14

Description
RES 48.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 48.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.1K OHM 1/4W .1% AXIAL - RNC60J4812BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.1K OHM 1/4W .1% AXIAL
RNC60J4812BSB14
RES 48.1K OHM 1/4W .1% AXIAL RNC60J4812BSB14
RES 48.1Kohm 1/4W .1% AXIAL

RES 48.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4812BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4812BSB14-ND
Through Hole Resistors RNC60J4812BSB14-ND
48.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4812BSB14 RNC60J4812BSB14-ND
Product Name RES 48.1K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details