Vishay Intertechnology, Inc. RES 48K OHM 1/4W 1% AXIAL RNC60J4802FSB14

Description
RES 48Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 48Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48K OHM 1/4W 1% AXIAL - RNC60J4802FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48K OHM 1/4W 1% AXIAL
RNC60J4802FSB14
RES 48K OHM 1/4W 1% AXIAL RNC60J4802FSB14
RES 48Kohm 1/4W 1% AXIAL

RES 48Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4802FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4802FSB14-ND
Through Hole Resistors RNC60J4802FSB14-ND
48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4802FSB14 RNC60J4802FSB14-ND
Product Name RES 48K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers