Vishay Intertechnology, Inc. Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J4703BMR36

Description
Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC60J4703BMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC60J4703BMR36
Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J4703BMR36
Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60J4703BMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4703BMR36-ND
Through Hole Resistors RNC60J4703BMR36-ND
470 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4703BMR36 RNC60J4703BMR36-ND
Product Name Res Metal Film 470K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers