Vishay Intertechnology, Inc. RES 4.7K OHM 1/4W 1% AXIAL RNC60J4701FSRE6

Description
RES 4.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/4W 1% AXIAL - RNC60J4701FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/4W 1% AXIAL
RNC60J4701FSRE6
RES 4.7K OHM 1/4W 1% AXIAL RNC60J4701FSRE6
RES 4.7Kohm 1/4W 1% AXIAL

RES 4.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4701FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4701FSRE6-ND
Through Hole Resistors RNC60J4701FSRE6-ND
4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4701FSRE6 RNC60J4701FSRE6-ND
Product Name RES 4.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers