Vishay Intertechnology, Inc. Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J4701BMRE8

Description
Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC60J4701BMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC60J4701BMRE8
Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J4701BMRE8
Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J4701BMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J4701BMRE8TR-ND
Through Hole Resistors 541-RNC60J4701BMRE8TR-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4701BMRE8 541-RNC60J4701BMRE8TR-ND
Product Name Res Metal Film 4.7K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details