470 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 470ohm 1/4W .5% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC60J4700DSB14-ND | RNC60J4700DSB14 |
| Product Name | Through Hole Resistors | RES 470 OHM 1/4W .5% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 470 ohms | 470 ohms |