Vishay Intertechnology, Inc. Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J4642DMRE7

Description
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC60J4642DMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC60J4642DMRE7
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J4642DMRE7
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J4642DMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J4642DMRE7TR-ND
Through Hole Resistors 541-RNC60J4642DMRE7TR-ND
46.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4642DMRE7 541-RNC60J4642DMRE7TR-ND
Product Name Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details