Vishay Intertechnology, Inc. Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J4642DMRE6

Description
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC60J4642DMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC60J4642DMRE6
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC60J4642DMRE6
Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60J4642DMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4642DMRE6-ND
Through Hole Resistors RNC60J4642DMRE6-ND
46.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4642DMRE6 RNC60J4642DMRE6-ND
Product Name Res Metal Film 46.4K Ohm 0.5% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details