Vishay Intertechnology, Inc. RES 46.4K OHM 1/4W .5% AXIAL RNC60J4642DMR36

Description
RES 46.4Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/4W .5% AXIAL - RNC60J4642DMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/4W .5% AXIAL
RNC60J4642DMR36
RES 46.4K OHM 1/4W .5% AXIAL RNC60J4642DMR36
RES 46.4Kohm 1/4W .5% AXIAL

RES 46.4Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4642DMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4642DMR36-ND
Through Hole Resistors RNC60J4642DMR36-ND
46.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4642DMR36 RNC60J4642DMR36-ND
Product Name RES 46.4K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers