Vishay Intertechnology, Inc. Through Hole Resistors RNC60J4591BSB14

Description
4.59 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.59 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J4591BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4591BSB14-ND
Through Hole Resistors RNC60J4591BSB14-ND
4.59 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.59 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.59K OHM 1/4W .1% AXIAL - RNC60J4591BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.59K OHM 1/4W .1% AXIAL
RNC60J4591BSB14
RES 4.59K OHM 1/4W .1% AXIAL RNC60J4591BSB14
RES 4.59Kohm 1/4W .1% AXIAL

RES 4.59Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J4591BSB14-ND RNC60J4591BSB14
Product Name Through Hole Resistors RES 4.59K OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers