Vishay Intertechnology, Inc. RES 45.3K OHM 1/4W .1% AXIAL RNC60J4532BSB14

Description
RES 45.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/4W .1% AXIAL - RNC60J4532BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/4W .1% AXIAL
RNC60J4532BSB14
RES 45.3K OHM 1/4W .1% AXIAL RNC60J4532BSB14
RES 45.3Kohm 1/4W .1% AXIAL

RES 45.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4532BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4532BSB14-ND
Through Hole Resistors RNC60J4532BSB14-ND
45.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4532BSB14 RNC60J4532BSB14-ND
Product Name RES 45.3K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details