Vishay Intertechnology, Inc. Through Hole Resistors RNC60J44R2BSB14

Description
44.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
44.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J44R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J44R2BSB14-ND
Through Hole Resistors RNC60J44R2BSB14-ND
44.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 44.2 OHM 1/4W .1% AXIAL - RNC60J44R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/4W .1% AXIAL
RNC60J44R2BSB14
RES 44.2 OHM 1/4W .1% AXIAL RNC60J44R2BSB14
RES 44.2ohm 1/4W .1% AXIAL

RES 44.2ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J44R2BSB14-ND RNC60J44R2BSB14
Product Name Through Hole Resistors RES 44.2 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details