Vishay Intertechnology, Inc. RES 44.2K OHM 1/4W .1% AXIAL RNC60J4422BSB14

Description
RES 44.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/4W .1% AXIAL - RNC60J4422BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/4W .1% AXIAL
RNC60J4422BSB14
RES 44.2K OHM 1/4W .1% AXIAL RNC60J4422BSB14
RES 44.2Kohm 1/4W .1% AXIAL

RES 44.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4422BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4422BSB14-ND
Through Hole Resistors RNC60J4422BSB14-ND
44.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4422BSB14 RNC60J4422BSB14-ND
Product Name RES 44.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details