Vishay Intertechnology, Inc. RES 43.2 OHM 1/4W .1% AXIAL RNC60J43R2BSB14

Description
RES 43.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/4W .1% AXIAL - RNC60J43R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/4W .1% AXIAL
RNC60J43R2BSB14
RES 43.2 OHM 1/4W .1% AXIAL RNC60J43R2BSB14
RES 43.2ohm 1/4W .1% AXIAL

RES 43.2ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J43R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J43R2BSB14-ND
Through Hole Resistors RNC60J43R2BSB14-ND
43.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J43R2BSB14 RNC60J43R2BSB14-ND
Product Name RES 43.2 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers