Vishay Intertechnology, Inc. RES 439K OHM 1/4W .1% AXIAL RNC60J4393BSRE6

Description
RES 439Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 439Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 439K OHM 1/4W .1% AXIAL - RNC60J4393BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 439K OHM 1/4W .1% AXIAL
RNC60J4393BSRE6
RES 439K OHM 1/4W .1% AXIAL RNC60J4393BSRE6
RES 439Kohm 1/4W .1% AXIAL

RES 439Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4393BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4393BSRE6-ND
Through Hole Resistors RNC60J4393BSRE6-ND
439 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

439 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4393BSRE6 RNC60J4393BSRE6-ND
Product Name RES 439K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 439000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers