Vishay Intertechnology, Inc. MF,1/4W,4.32K ,1%,25PPM,S/.001%,BULK RNC60J4321FSB14

Description
MF,1/4W,4.32K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,4.32K ,1%,25PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,4.32K ,1%,25PPM,S/.001%,BULK - RNC60J4321FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,4.32K ,1%,25PPM,S/.001%,BULK
RNC60J4321FSB14
MF,1/4W,4.32K ,1%,25PPM,S/.001%,BULK RNC60J4321FSB14
MF,1/4W,4.32K ,1%,25PPM,S/.001%,BU LK

MF,1/4W,4.32K ,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J4321FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4321FSB14-ND
Through Hole Resistors RNC60J4321FSB14-ND
4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4321FSB14 RNC60J4321FSB14-ND
Product Name MF,1/4W,4.32K ,1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details