Vishay Intertechnology, Inc. RES 42.2 OHM 1/4W .1% AXIAL RNC60J42R2BSBSL

Description
RES 42.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/4W .1% AXIAL - RNC60J42R2BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/4W .1% AXIAL
RNC60J42R2BSBSL
RES 42.2 OHM 1/4W .1% AXIAL RNC60J42R2BSBSL
RES 42.2ohm 1/4W .1% AXIAL

RES 42.2ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J42R2BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J42R2BSBSL-ND
Through Hole Resistors RNC60J42R2BSBSL-ND
42.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J42R2BSBSL RNC60J42R2BSBSL-ND
Product Name RES 42.2 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details