Vishay Intertechnology, Inc. Res Metal Film 42.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC60J4272BRRE7

Description
Res Metal Film 42.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 42.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 42.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC60J4272BRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 42.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC60J4272BRRE7
Res Metal Film 42.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC60J4272BRRE7
Res Metal Film 42.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 42.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J4272BRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J4272BRRE7TR-ND
Through Hole Resistors 541-RNC60J4272BRRE7TR-ND
42.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4272BRRE7 541-RNC60J4272BRRE7TR-ND
Product Name Res Metal Film 42.7K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details