Vishay Intertechnology, Inc. RES 42.2K OHM 1/4W .1% AXIAL RNC60J4222BSRE6

Description
RES 42.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/4W .1% AXIAL - RNC60J4222BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/4W .1% AXIAL
RNC60J4222BSRE6
RES 42.2K OHM 1/4W .1% AXIAL RNC60J4222BSRE6
RES 42.2Kohm 1/4W .1% AXIAL

RES 42.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4222BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4222BSRE6-ND
Through Hole Resistors RNC60J4222BSRE6-ND
42.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4222BSRE6 RNC60J4222BSRE6-ND
Product Name RES 42.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers