Vishay Intertechnology, Inc. RES 4.2K OHM 1/4W .1% AXIAL RNC60J4201BSRE6

Description
RES 4.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.2K OHM 1/4W .1% AXIAL - RNC60J4201BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.2K OHM 1/4W .1% AXIAL
RNC60J4201BSRE6
RES 4.2K OHM 1/4W .1% AXIAL RNC60J4201BSRE6
RES 4.2Kohm 1/4W .1% AXIAL

RES 4.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4201BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4201BSRE6-ND
Through Hole Resistors RNC60J4201BSRE6-ND
4.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4201BSRE6 RNC60J4201BSRE6-ND
Product Name RES 4.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details