Vishay Intertechnology, Inc. MF,1/4W,4.12K ,.1%,25PPM,S/.001%,BULK RNC60J4121BSB14

Description
MF,1/4W,4.12K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,4.12K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,4.12K ,.1%,25PPM,S/.001%,BULK - RNC60J4121BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,4.12K ,.1%,25PPM,S/.001%,BULK
RNC60J4121BSB14
MF,1/4W,4.12K ,.1%,25PPM,S/.001%,BULK RNC60J4121BSB14
MF,1/4W,4.12K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,4.12K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J4121BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4121BSB14-ND
Through Hole Resistors RNC60J4121BSB14-ND
4.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.12 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4121BSB14 RNC60J4121BSB14-ND
Product Name MF,1/4W,4.12K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details