Vishay Intertechnology, Inc. RES 4.1K OHM 1/4W .1% AXIAL RNC60J4101BSB14

Description
RES 4.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.1K OHM 1/4W .1% AXIAL - RNC60J4101BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.1K OHM 1/4W .1% AXIAL
RNC60J4101BSB14
RES 4.1K OHM 1/4W .1% AXIAL RNC60J4101BSB14
RES 4.1Kohm 1/4W .1% AXIAL

RES 4.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4101BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4101BSB14-ND
Through Hole Resistors RNC60J4101BSB14-ND
4.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4101BSB14 RNC60J4101BSB14-ND
Product Name RES 4.1K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers