Vishay Intertechnology, Inc. RES 4.07K OHM 1/4W .1% AXIAL RNC60J4071BSB14

Description
RES 4.07Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.07Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.07K OHM 1/4W .1% AXIAL - RNC60J4071BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.07K OHM 1/4W .1% AXIAL
RNC60J4071BSB14
RES 4.07K OHM 1/4W .1% AXIAL RNC60J4071BSB14
RES 4.07Kohm 1/4W .1% AXIAL

RES 4.07Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4071BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4071BSB14-ND
Through Hole Resistors RNC60J4071BSB14-ND
4.07 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.07 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4071BSB14 RNC60J4071BSB14-ND
Product Name RES 4.07K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers