Vishay Intertechnology, Inc. RES 4.02K OHM 1/4W .1% AXIAL RNC60J4021BRB14

Description
RES 4.02Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/4W .1% AXIAL - RNC60J4021BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/4W .1% AXIAL
RNC60J4021BRB14
RES 4.02K OHM 1/4W .1% AXIAL RNC60J4021BRB14
RES 4.02Kohm 1/4W .1% AXIAL

RES 4.02Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4021BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4021BRB14-ND
Through Hole Resistors RNC60J4021BRB14-ND
4.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4021BRB14 RNC60J4021BRB14-ND
Product Name RES 4.02K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details