Vishay Intertechnology, Inc. RES 402 OHM 1/4W .1% AXIAL RNC60J4020BSB14

Description
RES 402ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/4W .1% AXIAL - RNC60J4020BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/4W .1% AXIAL
RNC60J4020BSB14
RES 402 OHM 1/4W .1% AXIAL RNC60J4020BSB14
RES 402ohm 1/4W .1% AXIAL

RES 402ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J4020BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J4020BSB14-ND
Through Hole Resistors RNC60J4020BSB14-ND
402 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J4020BSB14 RNC60J4020BSB14-ND
Product Name RES 402 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details