Vishay Intertechnology, Inc. RES 39 OHM 1/4W 1% AXIAL RNC60J39R0FSRE6

Description
RES 39ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 39ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1/4W 1% AXIAL - RNC60J39R0FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/4W 1% AXIAL
RNC60J39R0FSRE6
RES 39 OHM 1/4W 1% AXIAL RNC60J39R0FSRE6
RES 39ohm 1/4W 1% AXIAL

RES 39ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J39R0FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J39R0FSRE6-ND
Through Hole Resistors RNC60J39R0FSRE6-ND
39 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J39R0FSRE6 RNC60J39R0FSRE6-ND
Product Name RES 39 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details