Vishay Intertechnology, Inc. RES 397K OHM 1/4W .1% AXIAL RNC60J3973BSB14

Description
RES 397Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 397Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 397K OHM 1/4W .1% AXIAL - RNC60J3973BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 397K OHM 1/4W .1% AXIAL
RNC60J3973BSB14
RES 397K OHM 1/4W .1% AXIAL RNC60J3973BSB14
RES 397Kohm 1/4W .1% AXIAL

RES 397Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3973BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3973BSB14-ND
Through Hole Resistors RNC60J3973BSB14-ND
397 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

397 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3973BSB14 RNC60J3973BSB14-ND
Product Name RES 397K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 397000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers