Vishay Intertechnology, Inc. MF,1/4W,383K ,.1%,25PPM,S/.001%,BULK RNC60J3833BSB14

Description
MF,1/4W,383K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,383K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,383K ,.1%,25PPM,S/.001%,BULK - RNC60J3833BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,383K ,.1%,25PPM,S/.001%,BULK
RNC60J3833BSB14
MF,1/4W,383K ,.1%,25PPM,S/.001%,BULK RNC60J3833BSB14
MF,1/4W,383K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,383K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J3833BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3833BSB14-ND
Through Hole Resistors RNC60J3833BSB14-ND
383 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

383 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3833BSB14 RNC60J3833BSB14-ND
Product Name MF,1/4W,383K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details