Vishay Intertechnology, Inc. Res Metal Film 374K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC60J3743BMB14

Description
Res Metal Film 374K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 374K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 374K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC60J3743BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 374K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC60J3743BMB14
Res Metal Film 374K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC60J3743BMB14
Res Metal Film 374K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 374K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J3743BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3743BMB14-ND
Through Hole Resistors RNC60J3743BMB14-ND
374 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3743BMB14 RNC60J3743BMB14-ND
Product Name Res Metal Film 374K Ohm 0.1% 1/4W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers