Vishay Intertechnology, Inc. RES 3.74K OHM 1/4W 1% AXIAL RNC60J3741FSBSL

Description
RES 3.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/4W 1% AXIAL - RNC60J3741FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/4W 1% AXIAL
RNC60J3741FSBSL
RES 3.74K OHM 1/4W 1% AXIAL RNC60J3741FSBSL
RES 3.74Kohm 1/4W 1% AXIAL

RES 3.74Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3741FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3741FSBSL-ND
Through Hole Resistors RNC60J3741FSBSL-ND
3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3741FSBSL RNC60J3741FSBSL-ND
Product Name RES 3.74K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details