Vishay Intertechnology, Inc. RES 37K OHM 1/4W .1% AXIAL RNC60J3702BSB14

Description
RES 37Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 37Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37K OHM 1/4W .1% AXIAL - RNC60J3702BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37K OHM 1/4W .1% AXIAL
RNC60J3702BSB14
RES 37K OHM 1/4W .1% AXIAL RNC60J3702BSB14
RES 37Kohm 1/4W .1% AXIAL

RES 37Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3702BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3702BSB14-ND
Through Hole Resistors RNC60J3702BSB14-ND
37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3702BSB14 RNC60J3702BSB14-ND
Product Name RES 37K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details