Vishay Intertechnology, Inc. RES 35.7 OHM 1/4W .1% AXIAL RNC60J35R7BSB14

Description
RES 35.7ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/4W .1% AXIAL - RNC60J35R7BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/4W .1% AXIAL
RNC60J35R7BSB14
RES 35.7 OHM 1/4W .1% AXIAL RNC60J35R7BSB14
RES 35.7ohm 1/4W .1% AXIAL

RES 35.7ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J35R7BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J35R7BSB14-ND
Through Hole Resistors RNC60J35R7BSB14-ND
35.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J35R7BSB14 RNC60J35R7BSB14-ND
Product Name RES 35.7 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details