Vishay Intertechnology, Inc. RES 3.57K OHM 1/4W .1% AXIAL RNC60J3571BSB14

Description
RES 3.57Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/4W .1% AXIAL - RNC60J3571BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/4W .1% AXIAL
RNC60J3571BSB14
RES 3.57K OHM 1/4W .1% AXIAL RNC60J3571BSB14
RES 3.57Kohm 1/4W .1% AXIAL

RES 3.57Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3571BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3571BSB14-ND
Through Hole Resistors RNC60J3571BSB14-ND
3.57 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3571BSB14 RNC60J3571BSB14-ND
Product Name RES 3.57K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers