Vishay Intertechnology, Inc. RES 357 OHM 1/4W .1% AXIAL RNC60J3570BSB14

Description
RES 357ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/4W .1% AXIAL - RNC60J3570BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/4W .1% AXIAL
RNC60J3570BSB14
RES 357 OHM 1/4W .1% AXIAL RNC60J3570BSB14
RES 357ohm 1/4W .1% AXIAL

RES 357ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3570BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3570BSB14-ND
Through Hole Resistors RNC60J3570BSB14-ND
357 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

357 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3570BSB14 RNC60J3570BSB14-ND
Product Name RES 357 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details