Vishay Intertechnology, Inc. RES 350 OHM 1/4W .1% AXIAL RNC60J3500BSB14

Description
RES 350ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1/4W .1% AXIAL - RNC60J3500BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/4W .1% AXIAL
RNC60J3500BSB14
RES 350 OHM 1/4W .1% AXIAL RNC60J3500BSB14
RES 350ohm 1/4W .1% AXIAL

RES 350ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3500BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3500BSB14-ND
Through Hole Resistors RNC60J3500BSB14-ND
350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

350 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3500BSB14 RNC60J3500BSB14-ND
Product Name RES 350 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details