Vishay Intertechnology, Inc. RES 34.8 OHM 1/4W .1% AXIAL RNC60J34R8BSB14

Description
RES 34.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/4W .1% AXIAL - RNC60J34R8BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/4W .1% AXIAL
RNC60J34R8BSB14
RES 34.8 OHM 1/4W .1% AXIAL RNC60J34R8BSB14
RES 34.8ohm 1/4W .1% AXIAL

RES 34.8ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J34R8BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J34R8BSB14-ND
Through Hole Resistors RNC60J34R8BSB14-ND
34.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J34R8BSB14 RNC60J34R8BSB14-ND
Product Name RES 34.8 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details