Vishay Intertechnology, Inc. RES 34.4 OHM 1/4W .1% AXIAL RNC60J34R4BSB14

Description
RES 34.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 34.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.4 OHM 1/4W .1% AXIAL - RNC60J34R4BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4 OHM 1/4W .1% AXIAL
RNC60J34R4BSB14
RES 34.4 OHM 1/4W .1% AXIAL RNC60J34R4BSB14
RES 34.4ohm 1/4W .1% AXIAL

RES 34.4ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J34R4BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J34R4BSB14-ND
Through Hole Resistors RNC60J34R4BSB14-ND
34.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J34R4BSB14 RNC60J34R4BSB14-ND
Product Name RES 34.4 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.4 ohms 34.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details