Vishay Precision Group RES 348 OHM 1/4W 1% AXIAL RNC60J3480FSB14

Description
RES 348ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/4W 1% AXIAL - RNC60J3480FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/4W 1% AXIAL
RNC60J3480FSB14
RES 348 OHM 1/4W 1% AXIAL RNC60J3480FSB14
RES 348ohm 1/4W 1% AXIAL

RES 348ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3480FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3480FSB14-ND
Through Hole Resistors RNC60J3480FSB14-ND
348 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M3026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M3026
Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M3026
Resistor,Metal Film,348Ohms,250WV,1 +/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,348Ohms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J3480FSB14 RNC60J3480FSB14-ND 09M3026
Product Name RES 348 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,348Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details