Vishay Intertechnology, Inc. Res Metal Film 3.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J3401DSB14

Description
Res Metal Film 3.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60J3401DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60J3401DSB14
Res Metal Film 3.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J3401DSB14
Res Metal Film 3.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 3.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J3401DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3401DSB14-ND
Through Hole Resistors RNC60J3401DSB14-ND
3.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3401DSB14 RNC60J3401DSB14-ND
Product Name Res Metal Film 3.4K Ohm 0.5% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details