Vishay Intertechnology, Inc. MF,1/4W,3.32K ,.1%,25PPM,S/.001%,BULK RNC60J3321BSB14

Description
MF,1/4W,3.32K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,3.32K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,3.32K ,.1%,25PPM,S/.001%,BULK - RNC60J3321BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,3.32K ,.1%,25PPM,S/.001%,BULK
RNC60J3321BSB14
MF,1/4W,3.32K ,.1%,25PPM,S/.001%,BULK RNC60J3321BSB14
MF,1/4W,3.32K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,3.32K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J3321BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3321BSB14-ND
Through Hole Resistors RNC60J3321BSB14-ND
3.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3321BSB14 RNC60J3321BSB14-ND
Product Name MF,1/4W,3.32K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details