Vishay Precision Group RES 332 OHM 1/4W .1% AXIAL RNC60J3320BSRE6

Description
RES 332ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/4W .1% AXIAL - RNC60J3320BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/4W .1% AXIAL
RNC60J3320BSRE6
RES 332 OHM 1/4W .1% AXIAL RNC60J3320BSRE6
RES 332ohm 1/4W .1% AXIAL

RES 332ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3320BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3320BSRE6-ND
Through Hole Resistors RNC60J3320BSRE6-ND
332 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3320BSRE6 RNC60J3320BSRE6-ND
Product Name RES 332 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details