Vishay Intertechnology, Inc. RES 3.28K OHM 1/4W .1% AXIAL RNC60J3281BSB14

Description
RES 3.28Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.28Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.28K OHM 1/4W .1% AXIAL - RNC60J3281BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.28K OHM 1/4W .1% AXIAL
RNC60J3281BSB14
RES 3.28K OHM 1/4W .1% AXIAL RNC60J3281BSB14
RES 3.28Kohm 1/4W .1% AXIAL

RES 3.28Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J3281BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J3281BSB14-ND
Through Hole Resistors RNC60J3281BSB14-ND
3.28 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.28 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3281BSB14 RNC60J3281BSB14-ND
Product Name RES 3.28K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details