Vishay Intertechnology, Inc. Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R RNC60J3202BSP66

Description
Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R
Request a Quote Datasheet
Description
Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R - RNC60J3202BSP66 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R
RNC60J3202BSP66
Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R RNC60J3202BSP66
Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R

Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R

Supplier's Site
Through Hole Resistors - 541-RNC60J3202BSP66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60J3202BSP66-ND
Through Hole Resistors 541-RNC60J3202BSP66-ND
32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J3202BSP66 541-RNC60J3202BSP66-ND
Product Name Res Metal Film 32K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Plastic T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers